GIGABYTE logo

GIGABYTE Q370M D3H GSM Plus Intel Q370 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102974
Info modified on:
30 Oct 2024, 13:06:08
Short summary description GIGABYTE Q370M D3H GSM Plus Intel Q370 LGA 1151 (Socket H4) micro ATX:

GIGABYTE Q370M D3H GSM Plus, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE Q370M D3H GSM Plus Intel Q370 LGA 1151 (Socket H4) micro ATX:

GIGABYTE Q370M D3H GSM Plus. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Quad-GPU CrossFireX, Maximum graphics card memory: 1024 MB. Ethernet interface type: Gigabit Ethernet

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.