GIGABYTE logo

GIGABYTE MU70-SU0 (rev. 1.0) Intel® C612 LGA 2011-v3 ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95617
Info modified on:
30 Oct 2024, 13:07:04
Short summary description GIGABYTE MU70-SU0 (rev. 1.0) Intel® C612 LGA 2011-v3 ATX:

GIGABYTE MU70-SU0 (rev. 1.0), Intel, LGA 2011-v3, E5-1600, E5-2600, DDR4-SDRAM, 128 GB, ECC

Long summary description GIGABYTE MU70-SU0 (rev. 1.0) Intel® C612 LGA 2011-v3 ATX:

GIGABYTE MU70-SU0 (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Intel Xeon series: E5-1600, E5-2600. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, ECC сompatibility: ECC. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2400. Ethernet interface type: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.