GIGABYTE logo

GIGABYTE GAMING GF GV-N98TG1 -6GD NVIDIA GeForce GTX 980 Ti 6 GB GDDR5

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109311
Info modified on:
02 Sept 2024, 20:29:04
Short summary description GIGABYTE GAMING GF GV-N98TG1 -6GD NVIDIA GeForce GTX 980 Ti 6 GB GDDR5:

GIGABYTE GAMING GF GV-N98TG1 -6GD, GeForce GTX 980 Ti, 6 GB, GDDR5, 384 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description GIGABYTE GAMING GF GV-N98TG1 -6GD NVIDIA GeForce GTX 980 Ti 6 GB GDDR5:

GIGABYTE GAMING GF GV-N98TG1 -6GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 980 Ti, Processor frequency: 7010 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.