GIGABYTE logo

GIGABYTE GV-R575D5-1GD graphics card AMD 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94835
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GV-R575D5-1GD graphics card AMD 1 GB GDDR5:

GIGABYTE GV-R575D5-1GD, 1 GB, GDDR5, 128 bit, 4600 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-R575D5-1GD graphics card AMD 1 GB GDDR5:

GIGABYTE GV-R575D5-1GD. Graphics processor family: AMD, Processor frequency: 700 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.