GIGABYTE logo

GIGABYTE GV-R465OC-1GI graphics card AMD 1 GB GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101469
Info modified on:
02 Sept 2024, 20:28:23
Short summary description GIGABYTE GV-R465OC-1GI graphics card AMD 1 GB GDDR2:

GIGABYTE GV-R465OC-1GI, 1 GB, GDDR2, 128 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-R465OC-1GI graphics card AMD 1 GB GDDR2:

GIGABYTE GV-R465OC-1GI. Graphics processor family: AMD, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.