GIGABYTE logo

GIGABYTE GV-NTITANZD5-12GD-B graphics card NVIDIA GeForce GTX TITAN Z 12 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40013
Info modified on:
22 Aug 2019, 15:09:26
Short summary description GIGABYTE GV-NTITANZD5-12GD-B graphics card NVIDIA GeForce GTX TITAN Z 12 GB GDDR5:

GIGABYTE GV-NTITANZD5-12GD-B, GeForce GTX TITAN Z, 12 GB, GDDR5, 384 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-NTITANZD5-12GD-B graphics card NVIDIA GeForce GTX TITAN Z 12 GB GDDR5:

GIGABYTE GV-NTITANZD5-12GD-B. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX TITAN Z, Processor frequency: 706 MHz. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 7000 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.2, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.