GIGABYTE logo

GIGABYTE GV-N96TZL-512I graphics card GeForce 9600 GT GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88176
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GV-N96TZL-512I graphics card GeForce 9600 GT GDDR3:

GIGABYTE GV-N96TZL-512I, GeForce 9600 GT, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N96TZL-512I graphics card GeForce 9600 GT GDDR3:

GIGABYTE GV-N96TZL-512I. Graphics processor: GeForce 9600 GT. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.