GIGABYTE logo

GIGABYTE GV-N780OC-3GD REV2.0 graphics card NVIDIA GeForce GTX 780 3 GB GDDR5

Brand:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37438
Info modified on:
02 Sept 2024, 20:29:11
Short summary description GIGABYTE GV-N780OC-3GD REV2.0 graphics card NVIDIA GeForce GTX 780 3 GB GDDR5:

GIGABYTE GV-N780OC-3GD REV2.0, GeForce GTX 780, 3 GB, GDDR5, 384 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-N780OC-3GD REV2.0 graphics card NVIDIA GeForce GTX 780 3 GB GDDR5:

GIGABYTE GV-N780OC-3GD REV2.0. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 780, Processor frequency: 954 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 6008 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.