GIGABYTE logo

GIGABYTE GV-N3090TURBO-24GD graphics card NVIDIA GeForce RTX 3090 24 GB GDDR6X

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168224
Info modified on:
02 Sept 2024, 20:28:52
Short summary description GIGABYTE GV-N3090TURBO-24GD graphics card NVIDIA GeForce RTX 3090 24 GB GDDR6X:

GIGABYTE GV-N3090TURBO-24GD, GeForce RTX 3090, 24 GB, GDDR6X, 384 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description GIGABYTE GV-N3090TURBO-24GD graphics card NVIDIA GeForce RTX 3090 24 GB GDDR6X:

GIGABYTE GV-N3090TURBO-24GD. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3090, Processor frequency: 1695 MHz. Discrete graphics card memory: 24 GB, Graphics card memory type: GDDR6X, Memory bus: 384 bit, Memory clock speed: 19500 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.