GIGABYTE logo

GIGABYTE Z490 AORUS ELITE (rev. 1.0) Intel Z490 LGA 1200 (Socket H5) ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28081
Info modified on:
30 Oct 2024, 13:08:42
Short summary description GIGABYTE Z490 AORUS ELITE (rev. 1.0) Intel Z490 LGA 1200 (Socket H5) ATX:

GIGABYTE Z490 AORUS ELITE (rev. 1.0), Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM

Long summary description GIGABYTE Z490 AORUS ELITE (rev. 1.0) Intel Z490 LGA 1200 (Socket H5) ATX:

GIGABYTE Z490 AORUS ELITE (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Quad-GPU CrossFireX. Ethernet interface type: 2.5 Gigabit Ethernet

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.