GIGABYTE logo

GIGABYTE GB-BRI5H-8250 PC/workstation barebone UCFF Black i5-8250U BGA 1356 1,6 GHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152015
Info modified on:
14 Mar 2024, 19:40:37
Short summary description GIGABYTE GB-BRI5H-8250 PC/workstation barebone UCFF Black i5-8250U BGA 1356 1,6 GHz:

GIGABYTE GB-BRI5H-8250, UCFF, Mini PC barebone, BGA 1356, DDR4-SDRAM, Wi-Fi 5 (802.11ac), 65 W

Long summary description GIGABYTE GB-BRI5H-8250 PC/workstation barebone UCFF Black i5-8250U BGA 1356 1,6 GHz:

GIGABYTE GB-BRI5H-8250. Chassis type: UCFF, Product type: Mini PC barebone. Processor socket: BGA 1356. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 32 GB. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: Wi-Fi 5 (802.11ac), Bluetooth version: 4.2. Power supply: 65 W

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.