GIGABYTE GB-AMSI9N8I-2051, 3,5 GHz, Intel® Core™ i9, i9-11900K, 32 GB, DDR4-SDRAM, 3 TB
GIGABYTE GB-AMSI9N8I-2051. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i9, Processor model: i9-11900K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 4000 MHz. Total storage capacity: 3 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 750, Discrete graphics card model: NVIDIA GeForce RTX 3080. Wi-Fi. Power supply: 750 W. Chassis type: SFF. Product type: PC. Product colour: Black