GIGABYTE GA-Z87-HD3, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, LGA 1150 (Socket H3), DDR3-SDRAM, 32 GB
GIGABYTE GA-Z87-HD3. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Graphics card family: Intel, Graphics card: HD Graphics. HDMI version: 1.4a