GIGABYTE logo

GIGABYTE GA-Z170XP-SLI motherboard Intel® Z170 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84826
Info modified on:
30 Oct 2024, 13:00:08
Short summary description GIGABYTE GA-Z170XP-SLI motherboard Intel® Z170 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Z170XP-SLI, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-Z170XP-SLI motherboard Intel® Z170 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Z170XP-SLI. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, Maximum graphics card memory: 512 MB, Graphics card family: Intel. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.