GIGABYTE logo

GIGABYTE GA-P35-DQ6 (rev. 1.x) Intel® P35 + ICH9R Chipset LGA 775 (Socket T) ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70421
Info modified on:
13 Jun 2018, 11:55:41
Short summary description GIGABYTE GA-P35-DQ6 (rev. 1.x) Intel® P35 + ICH9R Chipset LGA 775 (Socket T) ATX:

GIGABYTE GA-P35-DQ6 (rev. 1.x) Intel® P35 + ICH9R Chipset, Intel, LGA 775 (Socket T), 8 GB, ATX, 7.1 channels, Realtek ALC889A

Long summary description GIGABYTE GA-P35-DQ6 (rev. 1.x) Intel® P35 + ICH9R Chipset LGA 775 (Socket T) ATX:

GIGABYTE GA-P35-DQ6 (rev. 1.x) Intel® P35 + ICH9R Chipset. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889A. Width: 305 mm, Depth: 244 mm. Expansion slots: 2 - PCI Express X16 3 - PCI Express X1 2 - PCI

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.