GIGABYTE logo

GIGABYTE GA-H170TN (rev. 1.0) Intel® H170 LGA 1151 (Socket H4) mini ITX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102918
Info modified on:
11 Jul 2022, 13:43:34
Short summary description GIGABYTE GA-H170TN (rev. 1.0) Intel® H170 LGA 1151 (Socket H4) mini ITX:

GIGABYTE GA-H170TN (rev. 1.0), Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, 65 W, DDR3L-SDRAM, 16 GB

Long summary description GIGABYTE GA-H170TN (rev. 1.0) Intel® H170 LGA 1151 (Socket H4) mini ITX:

GIGABYTE GA-H170TN (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3L-SDRAM, Maximum internal memory: 16 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: M.2, SATA III. Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel. BIOS type: UEFI AMI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.