GIGABYTE logo

GIGABYTE Radeon HD 5870 AMD 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68119
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE Radeon HD 5870 AMD 1 GB GDDR5:

GIGABYTE Radeon HD 5870, 1 GB, GDDR5, 256 bit, 4800 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description GIGABYTE Radeon HD 5870 AMD 1 GB GDDR5:

GIGABYTE Radeon HD 5870. Graphics processor family: AMD, Processor frequency: 870 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.