GIGABYTE logo

GIGABYTE GA-G41MT-D3 motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125215
Info modified on:
12 Jun 2018, 16:26:49
Short summary description GIGABYTE GA-G41MT-D3 motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G41MT-D3, Intel, LGA 775 (Socket T), 1333 MHz, 4 GB, 1.5 V, 1066 MHz

Long summary description GIGABYTE GA-G41MT-D3 motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G41MT-D3. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 1333 MHz. Maximum internal memory: 4 GB, Memory voltage: 1.5 V, Supported memory clock speeds: 1066 MHz. Graphics card: GMA X4500. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.