GIGABYTE logo

GIGABYTE GA-8I945GME motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27948
Info modified on:
04 Apr 2019, 05:48:45
Short summary description GIGABYTE GA-8I945GME motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-8I945GME, Intel, LGA 775 (Socket T), 2 GB, Realtek RTL8110S Gigabit Ethernet, micro ATX, ATX

Long summary description GIGABYTE GA-8I945GME motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-8I945GME. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. Networking features: Realtek RTL8110S Gigabit Ethernet. Motherboard form factor: micro ATX, Power source type: ATX. Width: 244 mm, Depth: 220 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.