GIGABYTE logo

GIGABYTE GA-8I915ME-GL (rev. 1.x) LGA 775 (Socket T) micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93597
Info modified on:
21 Jun 2018, 11:52:21
Short summary description GIGABYTE GA-8I915ME-GL (rev. 1.x) LGA 775 (Socket T) micro ATX:

GIGABYTE GA-8I915ME-GL (rev. 1.x), LGA 775 (Socket T), Intel® Pentium® 4, 800 MHz, 2 GB, 333,400 MHz, Fast Ethernet

Long summary description GIGABYTE GA-8I915ME-GL (rev. 1.x) LGA 775 (Socket T) micro ATX:

GIGABYTE GA-8I915ME-GL (rev. 1.x). Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® 4, Processor system buses supported: 800 MHz. Maximum internal memory: 2 GB, Supported memory clock speeds: 333,400 MHz. Networking features: Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 6.1 channels, Audio chip: Realtek ALC655. Width: 244 mm, Depth: 236 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.