GIGABYTE logo

GIGABYTE 7VT600-RZ Socket A (462) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104395
Info modified on:
04 Apr 2019, 05:11:40
Short summary description GIGABYTE 7VT600-RZ Socket A (462) ATX:

GIGABYTE 7VT600-RZ, AMD, Socket A (462), 3 GB, VIA 6103L LAN Chip, ATX, ATX

Long summary description GIGABYTE 7VT600-RZ Socket A (462) ATX:

GIGABYTE 7VT600-RZ. Processor manufacturer: AMD, Processor socket: Socket A (462). Maximum internal memory: 3 GB. Networking features: VIA 6103L LAN Chip. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Norton Internet SecurityTM Norton Anti VirusTM NortonTM Personal Firewall NortonTM Privacy Control...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.