GIGABYTE logo

GIGABYTE GA-6LASH motherboard Intel® C222 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28536
Info modified on:
30 Oct 2024, 13:10:21
Short summary description GIGABYTE GA-6LASH motherboard Intel® C222 LGA 1150 (Socket H3) micro ATX:

GIGABYTE GA-6LASH, Intel, LGA 1150 (Socket H3), 32 GB, ECC, 1333,1600,1866 MHz, SATA II, SATA III

Long summary description GIGABYTE GA-6LASH motherboard Intel® C222 LGA 1150 (Socket H3) micro ATX:

GIGABYTE GA-6LASH. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3). Maximum internal memory: 32 GB, ECC сompatibility: ECC, Supported memory clock speeds: 1333,1600,1866 MHz. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2300. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel I210

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.