GIGABYTE A520M DS3H AC, AMD, Socket AM4, AMD Ryzen 3000 Series, AMD Ryzen Threadripper 3000 Series, AMD Ryzen Threadripper PRO 3000 WX-Series, Socket AM4, DDR4-SDRAM, 128 GB
GIGABYTE A520M DS3H AC. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series, AMD Ryzen Threadripper 3000 Series, AMD Ryzen Threadripper PRO 3000 WX-Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Maximum resolution: 5120 x 2880 pixels. Ethernet interface type: Gigabit Ethernet, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)