GIGABYTE logo

GIGABYTE A520 AORUS ELITE motherboard AMD A520 Socket AM4 ATX

Data-sheet quality:
created/standardized by Icecat
Product views:
253739
Info modified on:
04 Nov 2024, 10:11:34
Short summary description GIGABYTE A520 AORUS ELITE motherboard AMD A520 Socket AM4 ATX:

GIGABYTE A520 AORUS ELITE, AMD, Socket AM4, AMD Ryzen 3000 Series, Socket AM4, DDR4-SDRAM, 128 GB

Long summary description GIGABYTE A520 AORUS ELITE motherboard AMD A520 Socket AM4 ATX:

GIGABYTE A520 AORUS ELITE. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 10. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.