Fujitsu ESPRIMO X923T, 58,4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Professional
Fujitsu ESPRIMO X923T. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3,1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Operating system installed: Windows 7 Professional. Product colour: Black