Fujitsu CELSIUS W370, 2,66 GHz, Intel® Core™2 Quad, 2 GB, DDR2-SDRAM, DVD Super Multi
Fujitsu CELSIUS W370. Processor frequency: 2,66 GHz, Processor family: Intel® Core™2 Quad. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Optical drive type: DVD Super Multi. Power supply: 300 W. Chassis type: Tower. Product type: Workstation. Weight: 16 kg