Fujitsu logo

Fujitsu LIFEBOOK UH552 Intel® Core™ i5 i5-3317U Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16402
Info modified on:
28 Jan 2025, 10:43:57
Short summary description Fujitsu LIFEBOOK UH552 Intel® Core™ i5 i5-3317U Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Black, Silver:

Fujitsu LIFEBOOK UH552, Intel® Core™ i5, 1,7 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK UH552 Intel® Core™ i5 i5-3317U Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Black, Silver:

Fujitsu LIFEBOOK UH552. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1,7 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Product colour: Black, Silver. Weight: 1,57 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.