Fujitsu logo

Fujitsu LIFEBOOK U747 Intel® Core™ i7 i7-7600U Laptop 35,6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84555
Info modified on:
25 Jan 2025, 22:48:43
Short summary description Fujitsu LIFEBOOK U747 Intel® Core™ i7 i7-7600U Laptop 35,6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Fujitsu LIFEBOOK U747, Intel® Core™ i7, 2,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Fujitsu LIFEBOOK U747 Intel® Core™ i7 i7-7600U Laptop 35,6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Fujitsu LIFEBOOK U747. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2,8 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.