Fujitsu logo

Fujitsu FUTRO S940 1,5 GHz Windows 10 IoT Enterprise Black, Red J5005

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88824
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Fujitsu FUTRO S940 1,5 GHz Windows 10 IoT Enterprise Black, Red J5005:

Fujitsu FUTRO S940, 1,5 GHz, Intel® Pentium®, J5005, 2,8 GHz, 16 GB, DDR4-SDRAM

Long summary description Fujitsu FUTRO S940 1,5 GHz Windows 10 IoT Enterprise Black, Red J5005:

Fujitsu FUTRO S940. Processor frequency: 1,5 GHz, Processor family: Intel® Pentium®, Processor model: J5005. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 64 GB, Storage media: SSD, Storage drive interface: Serial ATA. On-board graphics card model: Intel® UHD Graphics 605, Maximum resolution: 4096 x 2160 pixels. Cabling technology: 10/100/1000Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.