Fujitsu LIFEBOOK NH751, Intel® Core™ i5, 2,4 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB
Fujitsu LIFEBOOK NH751. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 525M. Operating system installed: Windows 7 Professional. Product colour: Black