Fujitsu logo

Fujitsu LIFEBOOK N532 Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1,5 TB HDD NVIDIA® GeForce® GT 620M Windows 7 Professional English Anthracite, Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73929
Info modified on:
25 Jan 2025, 22:19:02
Short summary description Fujitsu LIFEBOOK N532 Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1,5 TB HDD NVIDIA® GeForce® GT 620M Windows 7 Professional English Anthracite, Black:

Fujitsu LIFEBOOK N532, Intel® Core™ i7, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1,5 TB

Long summary description Fujitsu LIFEBOOK N532 Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1,5 TB HDD NVIDIA® GeForce® GT 620M Windows 7 Professional English Anthracite, Black:

Fujitsu LIFEBOOK N532. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Anthracite, Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.