Fujitsu logo

Fujitsu Esprimo E7936 Intel® Core™2 Quad 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95763
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu Esprimo E7936 Intel® Core™2 Quad 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black:

Fujitsu Esprimo E7936, 2,83 GHz, Intel® Core™2 Quad, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu Esprimo E7936 Intel® Core™2 Quad 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black:

Fujitsu Esprimo E7936. Processor frequency: 2,83 GHz, Processor family: Intel® Core™2 Quad. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Power supply: 250 W. Chassis type: SFF. Product type: PC. Weight: 10 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.