Fujitsu logo

Fujitsu ESPRIMO E5730 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 250 GB Windows Vista Business SFF PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95250
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO E5730 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 250 GB Windows Vista Business SFF PC:

Fujitsu ESPRIMO E5730, 3 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description Fujitsu ESPRIMO E5730 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 250 GB Windows Vista Business SFF PC:

Fujitsu ESPRIMO E5730. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Operating system installed: Windows Vista Business. Power supply: 270 W. Chassis type: SFF. Product type: PC. Weight: 10 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.