Fujitsu logo

Fujitsu AMILO Pro V2030 Intel Celeron M 370 Intel® Celeron® M 38,4 cm (15.1") 0,5 GB DDR2-SDRAM 40 GB Windows XP Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71962
Info modified on:
25 Jan 2025, 22:25:00
Short summary description Fujitsu AMILO Pro V2030 Intel Celeron M 370 Intel® Celeron® M 38,4 cm (15.1") 0,5 GB DDR2-SDRAM 40 GB Windows XP Professional:

Fujitsu AMILO Pro V2030 Intel Celeron M 370, Intel® Celeron® M, 1,5 GHz, 38,4 cm (15.1"), 1024 x 768 pixels, 0,5 GB, 40 GB

Long summary description Fujitsu AMILO Pro V2030 Intel Celeron M 370 Intel® Celeron® M 38,4 cm (15.1") 0,5 GB DDR2-SDRAM 40 GB Windows XP Professional:

Fujitsu AMILO Pro V2030 Intel Celeron M 370. Processor family: Intel® Celeron® M, Processor frequency: 1,5 GHz. Display diagonal: 38,4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB. Operating system installed: Windows XP Professional. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.