Fujitsu LIFEBOOK AH512, Intel® Pentium®, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB
Fujitsu LIFEBOOK AH512. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black