Fujitsu logo

Fujitsu SCENIC Edition X102 Intel® Celeron® 0,5 GB DDR-SDRAM 80 GB Windows XP Professional Mini Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55402
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCENIC Edition X102 Intel® Celeron® 0,5 GB DDR-SDRAM 80 GB Windows XP Professional Mini Tower PC:

Fujitsu SCENIC Edition X102, 2,93 GHz, Intel® Celeron®, 0,5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu SCENIC Edition X102 Intel® Celeron® 0,5 GB DDR-SDRAM 80 GB Windows XP Professional Mini Tower PC:

Fujitsu SCENIC Edition X102. Processor frequency: 2,93 GHz, Processor family: Intel® Celeron®. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 210 W. Chassis type: Mini Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.