Fujitsu logo

Fujitsu NOTEBOOK CASE DETROIT

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38730
Info modified on:
31 May 2019, 15:39:50
Short summary description Fujitsu NOTEBOOK CASE DETROIT:

Fujitsu NOTEBOOK CASE DETROIT, Polyester, with LIFEBOOK E20xx/LIFEBOOK E40xx/LIFEBOOK E7xxx/LIFEBOOK S6120/LIFEBOOK S6010/LIFEBOOK S6010, 340 mm, 310 mm, 120 mm

Long summary description Fujitsu NOTEBOOK CASE DETROIT:

Fujitsu NOTEBOOK CASE DETROIT. Material: Polyester, Compatibility: with LIFEBOOK E20xx/LIFEBOOK E40xx/LIFEBOOK E7xxx/LIFEBOOK S6120/LIFEBOOK S6010/LIFEBOOK S6010. Width: 340 mm, Depth: 310 mm, Height: 120 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.