Fujitsu SCENIC W600 I845GE, 2,4 GHz, Intel® Pentium® 4, 0,25 GB, 40 GB
Fujitsu SCENIC W600 I845GE. Processor frequency: 2,4 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0,25 GB. Total storage capacity: 40 GB. Product type: PC. Weight: 16 kg