Fujitsu logo

Fujitsu P27-9 TS QHD computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164616
Info modified on:
24 Mar 2025, 12:39:11
Short summary description Fujitsu P27-9 TS QHD computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

Fujitsu P27-9 TS QHD, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description Fujitsu P27-9 TS QHD computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

Fujitsu P27-9 TS QHD. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.