Fujitsu logo

Fujitsu B line 27T-7 LED LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93048
Info modified on:
30 Dec 2024, 17:23:51
Short summary description Fujitsu B line 27T-7 LED LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Grey:

Fujitsu B line 27T-7 LED, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Grey

Long summary description Fujitsu B line 27T-7 LED LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Grey:

Fujitsu B line 27T-7 LED. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.