Fujitsu AMILO Display L 3220T, 55,9 cm (22"), 1920 x 1080 pixels, 5 ms, Black
Fujitsu AMILO Display L 3220T. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). Product colour: Black