Fujitsu logo

Fujitsu D2607 RAID controller PCI Express x8 6 Gbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43127
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu D2607 RAID controller PCI Express x8 6 Gbit/s:

Fujitsu D2607, SAS, Serial ATA, PCI Express x8, 0, 1, 6 Gbit/s, LSI SAS2008, CELSIUS Workstation

Long summary description Fujitsu D2607 RAID controller PCI Express x8 6 Gbit/s:

Fujitsu D2607. Supported storage drive interfaces: SAS, Serial ATA, Host interface: PCI Express x8. RAID levels: 0, 1, Data transfer rate: 6 Gbit/s, Chipset: LSI SAS2008. Windows operating systems supported: Windows 7 Professional, Windows 7 Professional x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8.1..., Compatible operating systems: Windows Server 2012/2008/2008 R2 Red Hat Enterprise Linux Novell SUSE Linux Enterprise Server. PCI Card form factor: Full-height (low-profile)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.