Fujitsu logo

Fujitsu ScanSnap S1300 ADF scanner 600 x 600 DPI A4 Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11580
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Fujitsu ScanSnap S1300 ADF scanner 600 x 600 DPI A4 Black, Silver:

Fujitsu ScanSnap S1300, 216 x 360 mm, 600 x 600 DPI, Grayscale, Monochrome, ADF scanner, Black, Silver, Dual CIS

Long summary description Fujitsu ScanSnap S1300 ADF scanner 600 x 600 DPI A4 Black, Silver:

Fujitsu ScanSnap S1300. Maximum scan size: 216 x 360 mm, Optical scanning resolution: 600 x 600 DPI, Black/white scanning colour modes: Grayscale, Monochrome. Scanner type: ADF scanner, Product colour: Black, Silver. Sensor type: Dual CIS, Light source: RGB LED, Scan to: File, Image. Auto document feeder (ADF) input capacity: 10 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Envelopes, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6, A8

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.