Fujitsu LIFEBOOK U772, Intel® Core™ i7, 2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB
Fujitsu LIFEBOOK U772. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3667U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Product colour: Black, Red