Fujitsu logo

Fujitsu LIFEBOOK T938 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD DDR4-SDRAM SSD Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75276
Info modified on:
02 Feb 2025, 22:50:49
Short summary description Fujitsu LIFEBOOK T938 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD DDR4-SDRAM SSD Wi-Fi 5 (802.11ac) Black:

Fujitsu LIFEBOOK T938, 33,8 cm (13.3"), 1920 x 1080 pixels, DDR4-SDRAM, SSD, Black

Long summary description Fujitsu LIFEBOOK T938 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD DDR4-SDRAM SSD Wi-Fi 5 (802.11ac) Black:

Fujitsu LIFEBOOK T938. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory type: DDR4-SDRAM. Storage media: SSD. Product colour: Black. Weight: 1,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.