Fujitsu logo

Fujitsu ESPRIMO E710 E85+ Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB HDD Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124391
Info modified on:
21 Jun 2024, 03:32:26
Short summary description Fujitsu ESPRIMO E710 E85+ Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB HDD Desktop PC Black:

Fujitsu ESPRIMO E710 E85+, 3,3 GHz, Intel® Core™ i3, i3-3220, 4 GB, 1 TB, DVD Super Multi

Long summary description Fujitsu ESPRIMO E710 E85+ Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB HDD Desktop PC Black:

Fujitsu ESPRIMO E710 E85+. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Power supply: 280 W. Chassis type: Desktop. Product type: PC. Weight: 10 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.