Fujitsu logo

Fujitsu FUJ:CP500631-XX power adapter/inverter Indoor 65 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2310
Info modified on:
28 Mar 2025, 21:17:54
Short summary description Fujitsu FUJ:CP500631-XX power adapter/inverter Indoor 65 W Black:

Fujitsu FUJ:CP500631-XX, Laptop, Indoor, 100 - 240 V, 50 - 60 Hz, 65 W, 19 V

Long summary description Fujitsu FUJ:CP500631-XX power adapter/inverter Indoor 65 W Black:

Fujitsu FUJ:CP500631-XX. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black. Quantity per pack: 1 pc(s)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.