Fujitsu logo

Fujitsu DX100 S4 disk array 0 TB Rack (2U) Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17915
Info modified on:
10 Aug 2024, 10:56:38
Short summary description Fujitsu DX100 S4 disk array 0 TB Rack (2U) Black:

Fujitsu DX100 S4, 0 TB, Serial Attached SCSI (SAS) II, 3.5", 35 kg, Rack (2U), Black

Long summary description Fujitsu DX100 S4 disk array 0 TB Rack (2U) Black:

Fujitsu DX100 S4. Total installed storage capacity: 0 TB, Storage drive interface: Serial Attached SCSI (SAS) II, Storage drive size: 3.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 12, Supported storage drive types: HDD & SSD. Width: 482 mm, Depth: 540 mm, Height: 88 mm, Weight: 35 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.