Fujitsu logo

Fujitsu SOUNDSYSTEM DS2100 speaker set 18 W 2.1 channels

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92420
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu SOUNDSYSTEM DS2100 speaker set 18 W 2.1 channels:

Fujitsu SOUNDSYSTEM DS2100, 2.1 channels, 18 W, 115 x 260 x 311 mm, 3,25 kg

Long summary description Fujitsu SOUNDSYSTEM DS2100 speaker set 18 W 2.1 channels:

Fujitsu SOUNDSYSTEM DS2100. Audio output channels: 2.1 channels, RMS rated power: 18 W. Subwoofer dimensions (WxHxD): 115 x 260 x 311 mm, Subwoofer weight: 3,25 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.