Fujitsu LIFEBOOK T726, Intel® Celeron®, 2 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 4 GB, 500 GB
Fujitsu LIFEBOOK T726. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Celeron®, Processor model: 3955U, Processor frequency: 2 GHz. Display diagonal: 31,8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro